Manufacturer: Lite-On Inc.
Win Source Part Number: 1043977-HSDL-4220
Packaging: Bulk
Type: Infrared (IR)
Orientation: Top View
Mounting: Through Hole
Forward Voltage: 1.5V
Viewing Angle: 30°
Wavelength: 875nm
Radiant Intensity (Ie) Min @ If: 22mW/sr @ 50mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: T 1 3/4
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1043977-HSDL-4220 |
| Product Name | Infrared, UV, Visible Emitters - HSDL-4220 |