Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3602-008 HSDL-3602-008

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1043975-HSDL-3602-00 8 Packaging: Reel - TR Orientation: Top View Data Rate: 4Mbs (FIR) Size: 12.2mm x 4.9mm x 4.0mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 2.5mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1043975-HSDL-3602-00 8 Packaging: Reel - TR Orientation: Top View Data Rate: 4Mbs (FIR) Size: 12.2mm x 4.9mm x 4.0mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 2.5mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3602-008 - 1043975-HSDL-3602-008 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3602-008
1043975-HSDL-3602-008
IrDA Transceiver Modules - HSDL-3602-008 1043975-HSDL-3602-008
Manufacturer: Lite-On Inc. Win Source Part Number: 1043975-HSDL-3602-00 8 Packaging: Reel - TR Orientation: Top View Data Rate: 4Mbs (FIR) Size: 12.2mm x 4.9mm x 4.0mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 2.5mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1043975-HSDL-3602-008
Packaging: Reel - TR
Orientation: Top View
Data Rate: 4Mbs (FIR)
Size: 12.2mm x 4.9mm x 4.0mm
Supply Voltage: 2.7 V to 3.6 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 2.5mA
Link Range, Low Power: 1m
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1043975-HSDL-3602-008
Product Name IrDA Transceiver Modules - HSDL-3602-008
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4588A - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 5850 MHz
View Details
AIR Module BoosterPack - A2530R24A-LPZ - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Operating Frequency 2400 to 2484 MHz
View Details
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details