Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3602-007 HSDL-3602-007

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001704-HSDL-3602-007 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 12.2mm x 4.9mm x 4.0mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 2.5mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001704-HSDL-3602-007 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 12.2mm x 4.9mm x 4.0mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 2.5mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3602-007 - 001704-HSDL-3602-007 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3602-007
001704-HSDL-3602-007
IrDA Transceiver Modules - HSDL-3602-007 001704-HSDL-3602-007
Manufacturer: Lite-On Inc. Win Source Part Number: 001704-HSDL-3602-007 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 12.2mm x 4.9mm x 4.0mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 2.5mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 001704-HSDL-3602-007
Packaging: Reel - TR
Orientation: Side View
Data Rate: 4Mbs (FIR)
Size: 12.2mm x 4.9mm x 4.0mm
Supply Voltage: 2.7 V to 3.6 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 2.5mA
Link Range, Low Power: 1m
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 001704-HSDL-3602-007
Product Name IrDA Transceiver Modules - HSDL-3602-007
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CTR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
OEM USB WiFi Modules - WiFiHU2-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details