Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3220-021 HSDL-3220-021

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001703-HSDL-3220-021 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 8.0mm x 3.0mm x 2.5mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 1.8 mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001703-HSDL-3220-021 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 8.0mm x 3.0mm x 2.5mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 1.8 mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3220-021 - 001703-HSDL-3220-021 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3220-021
001703-HSDL-3220-021
IrDA Transceiver Modules - HSDL-3220-021 001703-HSDL-3220-021
Manufacturer: Lite-On Inc. Win Source Part Number: 001703-HSDL-3220-021 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 8.0mm x 3.0mm x 2.5mm Supply Voltage: 2.7 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 1.8 mA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 001703-HSDL-3220-021
Packaging: Reel - TR
Orientation: Side View
Data Rate: 4Mbs (FIR)
Size: 8.0mm x 3.0mm x 2.5mm
Supply Voltage: 2.7 V to 3.6 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 1.8 mA
Link Range, Low Power: 1m
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 001703-HSDL-3220-021
Product Name IrDA Transceiver Modules - HSDL-3220-021
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Non-Linear High Power Integrated Power Front End Module - QPF7207 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2472 MHz
Package Type Laminate
View Details
RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1046-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Remote Control
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details