Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3210-021 HSDL-3210-021

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1181804-HSDL-3210-02 1 Packaging: Tape and Reel Orientation: Side View Data Rate: 1.15Mbps Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 5cm, 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Idle Current, Typ at 25°C: 300μA
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1181804-HSDL-3210-02 1 Packaging: Tape and Reel Orientation: Side View Data Rate: 1.15Mbps Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 5cm, 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Idle Current, Typ at 25°C: 300μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3210-021 - 1181804-HSDL-3210-021 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3210-021
1181804-HSDL-3210-021
IrDA Transceiver Modules - HSDL-3210-021 1181804-HSDL-3210-021
Manufacturer: Lite-On Inc. Win Source Part Number: 1181804-HSDL-3210-02 1 Packaging: Tape and Reel Orientation: Side View Data Rate: 1.15Mbps Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 5cm, 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Idle Current, Typ at 25°C: 300μA

Manufacturer: Lite-On Inc.
Win Source Part Number: 1181804-HSDL-3210-021
Packaging: Tape and Reel
Orientation: Side View
Data Rate: 1.15Mbps
Size: 8.0mm x 3.0mm x 2.5mm
Standards: IrDA 1.4
Link Range, Low Power: 5cm, 20cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
Idle Current, Typ at 25°C: 300μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1181804-HSDL-3210-021
Product Name IrDA Transceiver Modules - HSDL-3210-021
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
RF Transceiver Modules and Modems - 591-1098-ND - DigiKey
Specs
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 850 to 1900 MHz
Package Type Plugin; Module
View Details
3 suppliers