Manufacturer: Lite-On Inc.
Win Source Part Number: 068199-HSDL-3208-S21
Packaging: Tape and Reel
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 7.0mm x 2.8mm x 1.6mm
Standards: IrDA 1.4
Link Range, Low Power: 30cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 3.6V
Idle Current, Typ at 25°C: 100μA
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 068199-HSDL-3208-S21 |
| Product Name | IrDA Transceiver Modules - HSDL-3208-S21 |
| Device Type | Rec-Trans |