Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3208-021 HSDL-3208-021

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001701-HSDL-3208-021 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.0mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrDA 1.4 Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 30cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 001701-HSDL-3208-021 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.0mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrDA 1.4 Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 30cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3208-021 - 001701-HSDL-3208-021 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3208-021
001701-HSDL-3208-021
IrDA Transceiver Modules - HSDL-3208-021 001701-HSDL-3208-021
Manufacturer: Lite-On Inc. Win Source Part Number: 001701-HSDL-3208-021 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.0mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrDA 1.4 Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 30cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Lite-On Inc.
Win Source Part Number: 001701-HSDL-3208-021
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 7.0mm x 2.8mm x 1.6mm
Supply Voltage: 2.4 V to 3.6 V
Standards: IrDA 1.4
Idle Current, Typ @ 25°C: 100μA
Link Range, Low Power: 30cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 001701-HSDL-3208-021
Product Name IrDA Transceiver Modules - HSDL-3208-021
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi Front End Module - QPF4528 - Qorvo
Specs
Features RoHS
Operating Frequency 4900 to 5925 MHz
Package Type Laminate
View Details
RF Modules - 2069157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Transceiver Modules and Modems - 602-1240-ND - DigiKey
Specs
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details