Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3201#008 HSDL-3201#008

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 47938-HSDL-3201#008 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.50mm x 2.80mm x 2.55mm Supply Voltage: 2.7 V to 3.6 V Standards: IrDA 1.4 Family Name: HSDL-3201#008 Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): TFDU2201-TR3; GP2W0114YPS; TFDU2201-TR1; TFDU2201; Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 47938-HSDL-3201#008 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.50mm x 2.80mm x 2.55mm Supply Voltage: 2.7 V to 3.6 V Standards: IrDA 1.4 Family Name: HSDL-3201#008 Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): TFDU2201-TR3; GP2W0114YPS; TFDU2201-TR1; TFDU2201; Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3201#008 - 47938-HSDL-3201#008 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3201#008
47938-HSDL-3201#008
IrDA Transceiver Modules - HSDL-3201#008 47938-HSDL-3201#008
Manufacturer: Lite-On Inc. Win Source Part Number: 47938-HSDL-3201#008 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 7.50mm x 2.80mm x 2.55mm Supply Voltage: 2.7 V to 3.6 V Standards: IrDA 1.4 Family Name: HSDL-3201#008 Idle Current, Typ @ 25°C: 100μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): TFDU2201-TR3; GP2W0114YPS; TFDU2201-TR1; TFDU2201; Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Lite-On Inc.
Win Source Part Number: 47938-HSDL-3201#008
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 7.50mm x 2.80mm x 2.55mm
Supply Voltage: 2.7 V to 3.6 V
Standards: IrDA 1.4
Family Name: HSDL-3201#008
Idle Current, Typ @ 25°C: 100μA
Link Range, Low Power: 20cm
Shutdown: Yes
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C to 85°C
Alternative Parts (Cross-Reference): TFDU2201-TR3; GP2W0114YPS; TFDU2201-TR1; TFDU2201;
Introduction Date: November 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 47938-HSDL-3201#008
Product Name IrDA Transceiver Modules - HSDL-3201#008
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s - RW8200HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector (optional feature)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details