Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3200#021 HSDL-3200#021

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 068194-HSDL-3200#021 Packaging: Tape and Reel Orientation: Side View Data Rate: 115.2kbps Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.7V ~ 3.6V Idle Current, Typ at 25°C: 2.5mA
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 068194-HSDL-3200#021 Packaging: Tape and Reel Orientation: Side View Data Rate: 115.2kbps Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.7V ~ 3.6V Idle Current, Typ at 25°C: 2.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3200#021 - 068194-HSDL-3200#021 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3200#021
068194-HSDL-3200#021
IrDA Transceiver Modules - HSDL-3200#021 068194-HSDL-3200#021
Manufacturer: Lite-On Inc. Win Source Part Number: 068194-HSDL-3200#021 Packaging: Tape and Reel Orientation: Side View Data Rate: 115.2kbps Size: 8.0mm x 3.0mm x 2.5mm Standards: IrDA 1.4 Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.7V ~ 3.6V Idle Current, Typ at 25°C: 2.5mA

Manufacturer: Lite-On Inc.
Win Source Part Number: 068194-HSDL-3200#021
Packaging: Tape and Reel
Orientation: Side View
Data Rate: 115.2kbps
Size: 8.0mm x 3.0mm x 2.5mm
Standards: IrDA 1.4
Link Range, Low Power: 20cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Idle Current, Typ at 25°C: 2.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 068194-HSDL-3200#021
Product Name IrDA Transceiver Modules - HSDL-3200#021
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - 602-1386-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 5800 MHz
Output Power 17 dBm
View Details
3 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details