Lite-On Electronics, Inc. IrDA Transceiver Modules - HSDL-3002-007 HSDL-3002-007

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 068191-HSDL-3002-007 Packaging: Tape and Reel Orientation: Side View Data Rate: 115.2kbps Size: 9.10mm x 3.65mm x 2.7mm Standards: IrDA 1.4 Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.7V ~ 5.5V Idle Current, Typ at 25°C: 290μA
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 068191-HSDL-3002-007 Packaging: Tape and Reel Orientation: Side View Data Rate: 115.2kbps Size: 9.10mm x 3.65mm x 2.7mm Standards: IrDA 1.4 Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.7V ~ 5.5V Idle Current, Typ at 25°C: 290μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - HSDL-3002-007 - 068191-HSDL-3002-007 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - HSDL-3002-007
068191-HSDL-3002-007
IrDA Transceiver Modules - HSDL-3002-007 068191-HSDL-3002-007
Manufacturer: Lite-On Inc. Win Source Part Number: 068191-HSDL-3002-007 Packaging: Tape and Reel Orientation: Side View Data Rate: 115.2kbps Size: 9.10mm x 3.65mm x 2.7mm Standards: IrDA 1.4 Link Range, Low Power: 50cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.7V ~ 5.5V Idle Current, Typ at 25°C: 290μA

Manufacturer: Lite-On Inc.
Win Source Part Number: 068191-HSDL-3002-007
Packaging: Tape and Reel
Orientation: Side View
Data Rate: 115.2kbps
Size: 9.10mm x 3.65mm x 2.7mm
Standards: IrDA 1.4
Link Range, Low Power: 50cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Idle Current, Typ at 25°C: 290μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 068191-HSDL-3002-007
Product Name IrDA Transceiver Modules - HSDL-3002-007
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Features RoHS
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1038-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
2 suppliers