Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Reflective - Analog Output - HEDS-1500 HEDS-1500

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1179764-HEDS-1500 Packaging: Bulk Mounting Style: Through Hole Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.168" (4.27mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: TO-5 Variant, 8 Leads, Lens Top Metal Can Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1179764-HEDS-1500 Packaging: Bulk Mounting Style: Through Hole Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.168" (4.27mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: TO-5 Variant, 8 Leads, Lens Top Metal Can Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - HEDS-1500 - 1179764-HEDS-1500 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - HEDS-1500
1179764-HEDS-1500
Optical Sensors - Optical Sensors - Reflective - Analog Output - HEDS-1500 1179764-HEDS-1500
Manufacturer: Lite-On Inc. Win Source Part Number: 1179764-HEDS-1500 Packaging: Bulk Mounting Style: Through Hole Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.168" (4.27mm) Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: TO-5 Variant, 8 Leads, Lens Top Metal Can Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Lite-On Inc.
Win Source Part Number: 1179764-HEDS-1500
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Photodiode
Sensing Method: Reflective
Sensing Distance: 0.168" (4.27mm)
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-5 Variant, 8 Leads, Lens Top Metal Can
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - HEDS-1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
HEDS-1500
Sensors, Transducers - Optical Sensors - Reflective - Analog Output HEDS-1500
INTERRUPTER REFLECT 8-PIN TO-5

INTERRUPTER REFLECT 8-PIN TO-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1179764-HEDS-1500 HEDS-1500
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - HEDS-1500 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1515 - 1-FS63RTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2139013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting X2-DFN1410-4
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details