Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - H11D1 H11D1

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 811379-H11D1 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 20% at 10mA Turn On / Turn Off Time (Typ): 5μs, 5μs Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 300V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 811379-H11D1 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 20% at 10mA Turn On / Turn Off Time (Typ): 5μs, 5μs Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 300V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11D1 - 811379-H11D1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11D1
811379-H11D1
Optoisolators - Transistor, Photovoltaic Output - H11D1 811379-H11D1
Manufacturer: Lite-On Inc. Win Source Part Number: 811379-H11D1 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 20% at 10mA Turn On / Turn Off Time (Typ): 5μs, 5μs Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 300V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited)

Manufacturer: Lite-On Inc.
Win Source Part Number: 811379-H11D1
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Current - Output / Channel: 100mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 20% at 10mA
Turn On / Turn Off Time (Typ): 5μs, 5μs
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 300V
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 65
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
300V 5KV Bipolar Transistor
903-H11D1
300V 5KV Bipolar Transistor 903-H11D1
Transistor Output Optocouplers Optocoulter PTR 6 Pin 300V 5KV Product overview: H11D1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D1 can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoulter PTR 6 Pin 300V 5KV Product overview: H11D1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 811379-H11D1 903-H11D1
Product Name Optoisolators - Transistor, Photovoltaic Output - H11D1 300V 5KV Bipolar Transistor
Package Type SOT3 Tube
Packing Method Tube; Tube Tube
TJ -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

25V 0.5A SOT23 Bipolar Transistor - 276-BC818K-25 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 25 volts
View Details
3 suppliers
Bipolar Transistors - 1658603 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers