The H11A5M is a dual-in-line phototransistor optoisolator with 5,000 Vrms input-output isolation voltage and a minimum current transfer ratio of 10% at 10 mA forward current and 10 V collector-emitter voltage. It features a wide lead spacing package and operates within a temperature range of -55°C to +100°C. The device supports a maximum forward current of 60 mA and a collector current of 150 mA, with a total power dissipation limit of 250 mW. It meets UL, VDE, FIMKO, NEMKO, DEMKO, and SEMKO safety approvals.
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: H11A5M from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A5M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A5M |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |