The H11A4M is a dual-in-line opto-isolator with a 5,000 Vrms isolation voltage and a current transfer ratio of 10% minimum at 10 mA forward current and 10 V collector-emitter voltage. It features a wide lead spacing package and is certified by UL, VDE, and multiple European safety agencies. The device has a collector-emitter voltage rating of 30 V, a forward current limit of 60 mA, and operates from -55°C to +100°C. It includes a base pin and is designed for signal isolation in switching and amplification applications.
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: H11A4M from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A4M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A4M |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |