The H11A3S is a surface-mount optoisolator with a 5,000 Vrms input-output isolation voltage and a current transfer ratio of 20-30% at 10 mA forward current and 10 V collector-emitter voltage. It combines an infrared LED and a silicon phototransistor in a 6-pin surface-mount package, with dimensions specified for tape and reel packaging. The device supports a maximum forward current of 60 mA, collector current of 150 mA, and total power dissipation of 250 mW, operating from -55°C to +100°C. It is certified by UL, VDE, CSA, and other international safety agencies.
OPTOISO 5KV TRANS W/BASE 6SMD Product overview: H11A3S from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A3S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A3S |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Bag |