The H11A1 through H11A5 series are optoisolators with 5,000 Vrms input-output isolation voltage, available in dual-in-line, wide lead spacing, and surface mount packages. The H11A3M variant features a wide lead spacing package, a current transfer ratio of 20% minimum at 10 mA forward current and 10 V collector-emitter voltage, and operates over a temperature range of -55°C to +100°C. It is certified by UL, FIMKO, NEMKO, DEMKO, SEMKO, and VDE, and meets RoHS requirements. All variants share the same isolation voltage, package types, and key electrical ratings.
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: H11A3M from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A3M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A3M |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |