The H11A1S is a surface-mount optoisolator with a 5,000 Vrms input-output isolation voltage and a current transfer ratio of at least 10% at 10 mA forward current and 10 V collector-emitter voltage. It features a dual-in-line configuration in a surface-mount package, with maximum forward current of 60 mA and collector current of 150 mA. The device operates from -55°C to +100°C and meets UL, FIMKO, NEMKO, DEMKO, SEMKO, and VDE safety approvals.
OPTOISO 5KV TRANS W/BASE 6SMD Product overview: H11A1S from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A1S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A1S |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |