The H11A1M is a dual-in-line optoisolator with a built-in bipolar transistor output, designed for signal isolation and switching in electronic circuits. It features 5,000 Vrms input-output isolation voltage and a current transfer ratio of minimum 10% at 10 mA forward current and 10 V collector-emitter voltage. The device is packaged in a wide lead spacing dual-in-line format and is certified by UL, FIMKO, NEMKO, DEMKO, SEMKO, and VDE. It operates within a temperature range of -55°C to +100°C and supports a maximum forward current of 60 mA and collector current of 150 mA. The package dimensions accommodate through-hole mounting with increased lead spacing for enhanced creepage and clearance.
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: H11A1M from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A1M |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |