Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969070-GBJ25V08
Forward Voltage: 900 mV
Forward Current: 25 A
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 5 µA
Max Repetitive Reverse Voltage (Vrrm): 800 V
Max Forward Surge Current (Ifsm): 450 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969070-GBJ25V08 |
| Product Name | OEM Parts - OEM Parts (F - I) - GBJ25V08 |