Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959979-FS1MEN
Forward Voltage: 1.1 V
Forward Current: 1 A
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 5 µA
Max Repetitive Reverse Voltage (Vrrm): 1 kV
Max Forward Surge Current (Ifsm): 30 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 959979-FS1MEN |
| Product Name | OEM Parts - OEM Parts (F - I) - FS1MEN |