Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059042-FES1JD
Forward Voltage: 1.3 V
Forward Current: 1 A
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 5 µA
Max Repetitive Reverse Voltage (Vrrm): 600 V
Reverse Recovery Time: 35 ns
Max Forward Surge Current (Ifsm): 30 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059042-FES1JD |
| Product Name | OEM Parts - OEM Parts (F - I) - FES1JD |