Lite-On Electronics, Inc. OEM Parts - OEM Parts (C - E) - ES1DP ES1DP

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057773-ES1DP Forward Voltage: 1 V Forward Current: 1 A Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 5 µA Max Repetitive Reverse Voltage (Vrrm): 200 V Reverse Recovery Time: 35 ns Max Forward Surge Current (Ifsm): 30 A
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057773-ES1DP Forward Voltage: 1 V Forward Current: 1 A Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 5 µA Max Repetitive Reverse Voltage (Vrrm): 200 V Reverse Recovery Time: 35 ns Max Forward Surge Current (Ifsm): 30 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ES1DP - 1057773-ES1DP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ES1DP
1057773-ES1DP
OEM Parts - OEM Parts (C - E) - ES1DP 1057773-ES1DP
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057773-ES1DP Forward Voltage: 1 V Forward Current: 1 A Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 5 µA Max Repetitive Reverse Voltage (Vrrm): 200 V Reverse Recovery Time: 35 ns Max Forward Surge Current (Ifsm): 30 A

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057773-ES1DP
Forward Voltage: 1 V
Forward Current: 1 A
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 5 µA
Max Repetitive Reverse Voltage (Vrrm): 200 V
Reverse Recovery Time: 35 ns
Max Forward Surge Current (Ifsm): 30 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057773-ES1DP
Product Name OEM Parts - OEM Parts (C - E) - ES1DP
Unlock Full Specs
to access all available technical data