Lite-On Electronics, Inc. 1KV 1.5A Diode and Rectifier DF1510ST-F

Description
Diode Rectifier Bridge Single 1KV 1.5A 4-Pin Case DFS T/R Product overview: DF1510ST-F from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1510ST-F can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Rectifier Bridge Single 1KV 1.5A 4-Pin Case DFS T/R Product overview: DF1510ST-F from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1510ST-F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1KV 1.5A Diode and Rectifier - 299-DF1510ST-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1.5A Diode and Rectifier
299-DF1510ST-F
1KV 1.5A Diode and Rectifier 299-DF1510ST-F
Diode Rectifier Bridge Single 1KV 1.5A 4-Pin Case DFS T/R Product overview: DF1510ST-F from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1510ST-F can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1KV 1.5A 4-Pin Case DFS T/R Product overview: DF1510ST-F from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1510ST-F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 251586-DF1510ST-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
251586-DF1510ST-F
Discrete Semiconductor Products 251586-DF1510ST-F
Manufacturer: Lite-On Inc. Win Source Part Number: 251586-DF1510ST-F Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF1510S Alternative Parts (Cross-Reference): DF1510S; DF1510S-T3; DF1510S-G; Introduction Date: May 30, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 251586-DF1510ST-F
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Family Name: DF1510S
Alternative Parts (Cross-Reference): DF1510S; DF1510S-T3; DF1510S-G;
Introduction Date: May 30, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 299-DF1510ST-F 251586-DF1510ST-F
Product Name 1KV 1.5A Diode and Rectifier Discrete Semiconductor Products
Diode Type Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464730 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Diode - FX1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Schottky barrier triple diode in ultra small SOT666 package - BAT54VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers