Lite-On Electronics, Inc. Discrete Semiconductor Products DF08ST

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 251570-DF08ST Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF08S Alternative Parts (Cross-Reference): DB106S; DF08S; CBR1-D080S; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 251570-DF08ST Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF08S Alternative Parts (Cross-Reference): DB106S; DF08S; CBR1-D080S; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 251570-DF08ST - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
251570-DF08ST
Discrete Semiconductor Products 251570-DF08ST
Manufacturer: Lite-On Inc. Win Source Part Number: 251570-DF08ST Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF08S Alternative Parts (Cross-Reference): DB106S; DF08S; CBR1-D080S; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 251570-DF08ST
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Family Name: DF08S
Alternative Parts (Cross-Reference): DB106S; DF08S; CBR1-D080S;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
800V 1A Diode and Rectifier - 299-DF08ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
299-DF08ST
800V 1A Diode and Rectifier 299-DF08ST
Rectifier Bridge Diode Single 800V 1A 4-Pin Case DFS T/R Product overview: DF08ST from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08ST can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 800V 1A 4-Pin Case DFS T/R Product overview: DF08ST from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08ST can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 251570-DF08ST 299-DF08ST
Product Name Discrete Semiconductor Products 800V 1A Diode and Rectifier
Diode Type Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040312 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
Schottky barrier diode - BAT54A,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
RF Diodes - BAR63-04W E6327 - 079410-BAR63-04W E6327 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers