Lite-On Electronics, Inc. Discrete Semiconductor Products DF06ST

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 251565-DF06ST Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF06S Alternative Parts (Cross-Reference): CBR1-D060STR13PBFREE ; CBR1-D060STR13LeadFr ee; CBR1-D060SLeadFree; DB105S; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 251565-DF06ST Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF06S Alternative Parts (Cross-Reference): CBR1-D060STR13PBFREE ; CBR1-D060STR13LeadFr ee; CBR1-D060SLeadFree; DB105S; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 251565-DF06ST - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
251565-DF06ST
Discrete Semiconductor Products 251565-DF06ST
Manufacturer: Lite-On Inc. Win Source Part Number: 251565-DF06ST Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF06S Alternative Parts (Cross-Reference): CBR1-D060STR13PBFREE ; CBR1-D060STR13LeadFr ee; CBR1-D060SLeadFree; DB105S; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 251565-DF06ST
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Family Name: DF06S
Alternative Parts (Cross-Reference): CBR1-D060STR13PBFREE; CBR1-D060STR13LeadFree; CBR1-D060SLeadFree; DB105S;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
600V 1A Diode and Rectifier - 299-DF06ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
299-DF06ST
600V 1A Diode and Rectifier 299-DF06ST
Rectifier Bridge Diode Single 600V 1A 4-Pin Case DFS T/R Product overview: DF06ST from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06ST can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 600V 1A 4-Pin Case DFS T/R Product overview: DF06ST from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06ST can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 251565-DF06ST 299-DF06ST
Product Name Discrete Semiconductor Products 600V 1A Diode and Rectifier
Diode Type Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464765P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers
Rectifier Diode - 1N5622US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Schottky 20V 40A Diode and Rectifier - 286-47CTQ020SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers