Lite-On Electronics, Inc. 600V 1A Diode and Rectifier DF06ST-F

Description
Rectifier Bridge Diode Single 600V 1A 4-Pin Case DFS T/R Product overview: DF06ST-F from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06ST-F can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Bridge Diode Single 600V 1A 4-Pin Case DFS T/R Product overview: DF06ST-F from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06ST-F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 299-DF06ST-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
299-DF06ST-F
600V 1A Diode and Rectifier 299-DF06ST-F
Rectifier Bridge Diode Single 600V 1A 4-Pin Case DFS T/R Product overview: DF06ST-F from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06ST-F can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 600V 1A 4-Pin Case DFS T/R Product overview: DF06ST-F from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06ST-F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 251566-DF06ST-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
251566-DF06ST-F
Discrete Semiconductor Products 251566-DF06ST-F
Manufacturer: Lite-On Inc. Win Source Part Number: 251566-DF06ST-F Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF06S Alternative Parts (Cross-Reference): CBR1-D060S TR13; CBR1-D060S TR13 Lead Free; DF06S; CBR1-D060S TR13 PBFREE; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 251566-DF06ST-F
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Family Name: DF06S
Alternative Parts (Cross-Reference): CBR1-D060S TR13; CBR1-D060S TR13 Lead Free; DF06S; CBR1-D060S TR13 PBFREE;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 299-DF06ST-F 251566-DF06ST-F
Product Name 600V 1A Diode and Rectifier Discrete Semiconductor Products
Diode Type Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1689595 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 3SM4 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details