The CNY17F-4S-TA1 is a surface-mount photocoupler with a dual-in-line package style, designed for signal isolation in power supply regulators, digital logic inputs, and industrial control systems. It features a minimum current transfer ratio of 40% at 10 mA forward current and 5 V collector-emitter voltage, a collector-emitter breakdown voltage of 70 V, and an isolation voltage of 5,000 Vrms. The device meets safety approvals from UL, TUV, CSA, VDE, BSI, and CQC, with a creepage and clearance distance of at least 7.0 mm and an operating isolation voltage of 850 V peak. It is RoHS compliant, has a transient voltage rating of 6,000 V peak, and is rated for a maximum junction temperature of 175°C. The tape and reel packaging is compatible with automated assembly.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17F-4S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-4S-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-4S-TA1 |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |