The CNY17F-4 is a transistor-output photocoupler in a dual-in-line package, designed for signal isolation in power supply regulators, microprocessor inputs, and industrial controls. It features a minimum current transfer ratio of 160% at Iₓ=10mA and VₜE=5V, a collector-emitter breakdown voltage of 70V, and an isolation voltage of 5,000Vrms. The device has a response time of 5μs typ. and operates with a maximum isolation thickness of 0.4mm. It is RoHS compliant and meets safety approvals including UL, TUV, CSA, VDE, and CQC. Creepage and clearance distances are both 7.0mm min.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17F-4 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-4 |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |