The CNY17F-3S is a surface-mount photocoupler with a dual-in-line package, featuring an isolation voltage of 5000Vrms, a collector-emitter voltage rating of 70V, and a current transfer ratio between 100% and 200% at I=10mA and V₌E=5V. It has a rise and fall time of 5µs typ. with RL=100Ω, and meets safety certifications including UL, TUV, CSA, VDE, and RoHS compliance. The device supports operating temperatures from -55°C to 100°C and has an isolation thickness of 0.4mm minimum.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17F-3S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-3S |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |