Lite-On Electronics, Inc. SMD 5000V DIP Bipolar Transistor CNY17F-3S-TA1

Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17F-3S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17F-3S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5000V DIP Bipolar Transistor - 903-CNY17F-3S-TA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5000V DIP Bipolar Transistor
903-CNY17F-3S-TA1
SMD 5000V DIP Bipolar Transistor 903-CNY17F-3S-TA1
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17F-3S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3S-TA1 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17F-3S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3S-TA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3S-TA1 - 771694-CNY17F-3S-TA1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3S-TA1
771694-CNY17F-3S-TA1
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3S-TA1 771694-CNY17F-3S-TA1
Manufacturer: Lite-On Inc. Win Source Part Number: 771694-CNY17F-3S-TA1 Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 5μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: CNY17F-3 Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 70V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): CNY17F-4SMT&R; CNY17F-2SMT&R; CNY17F-4SM; CNY17F-2SM; Introduction Date: April 20, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 771694-CNY17F-3S-TA1
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Rise / Fall Time (Typ): 5μs, 5μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: CNY17F-3
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 70V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): CNY17F-4SMT&R; CNY17F-2SMT&R; CNY17F-4SM; CNY17F-2SM;
Introduction Date: April 20, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-CNY17F-3S-TA1 771694-CNY17F-3S-TA1
Product Name SMD 5000V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY17F-3S-TA1
TJ -55 C (-67 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data