Lite-On Electronics, Inc. 5000V DIP Bipolar Transistor CNY17F-3M

Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17F-3M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17F-3M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5000V DIP Bipolar Transistor
903-CNY17F-3M
5000V DIP Bipolar Transistor 903-CNY17F-3M
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17F-3M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3M can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17F-3M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3M - 1029873-CNY17F-3M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3M
1029873-CNY17F-3M
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3M 1029873-CNY17F-3M
Manufacturer: Lite-On Inc. Win Source Part Number: 1029873-CNY17F-3M Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Rise and Fall Time: 5μs, 5μs Maximum Output Voltage: 70V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Lite-On Inc.
Win Source Part Number: 1029873-CNY17F-3M
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Rise and Fall Time: 5μs, 5μs
Maximum Output Voltage: 70V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-CNY17F-3M 1029873-CNY17F-3M
Product Name 5000V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY17F-3M
TJ -55 C (-67 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data