The CNY17F-3 is a transistor-output photocoupler in a dual-in-line package with 5,000Vrms isolation voltage and a current transfer ratio ranging from 100% to 200% at 10mA forward current and 5V collector-emitter voltage. It features a collector-emitter breakdown voltage of 70V, a collector current rating of 150mA, and a total power dissipation of 250mW. The device has a response time of 5μs typ. for rise and fall, and meets safety standards including UL, TUV, CSA, FIMKO, VDE, BSI, and CQC. It is RoHS compliant and operates from -55°C to 100°C. The isolation thickness between input and output is 0.4mm minimum, with a creepage and clearance distance of 7.0mm minimum. The VDE-approved variant is designated CNY17F-3-V. The part is suitable for power supply regulators, microprocessor inputs, and industrial controls.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17F-3 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-3 |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |