The CNY17F-2S is a surface-mount photocoupler with a dual-in-line package, featuring a 5,000Vrms isolation voltage, a collector-emitter voltage rating of 70V, and a current transfer ratio minimum of 63% at 10mA forward current and 5V collector-emitter voltage. It has a response time of typ. 5μs and meets safety standards including UL, TUV, CSA, VDE, and RoHS compliance. The device has a creepage and clearance of 7.0mm minimum and operates from -55°C to +100°C.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17F-2S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2S |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |