The CNY17F-2S-TA1 is a surface-mount phototransistor optocoupler with a 5,000Vrms isolation voltage, a minimum current transfer ratio of 40% at 10mA input and 5V collector-emitter voltage, and a collector-emitter breakdown voltage of 70V. It features a creepage and clearance distance of at least 7.0mm, an isolation thickness of 0.4mm minimum, and complies with VDE, UL, CSA, TUV, and other safety standards. The device supports surface-mount packaging with tape and reel format, has a transient voltage rating of 6,000V peak, and an operating isolation voltage of 850V peak. It meets RoHS requirements and is rated for a maximum junction temperature of 175°C. The device is designed for power supply regulation, digital logic interfacing, and industrial control applications.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17F-2S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2S-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2S-TA1 |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |