The CNY17F-1S is a surface-mount photocoupler with a dual-in-line package, featuring a 5000Vrms isolation voltage, a collector-emitter breakdown voltage of 70V, and a minimum current transfer ratio of 40% at 10mA forward current and 5V collector-emitter voltage. It has a response time of 5μs typ. with a 100Ω load, and operates from -55°C to 100°C. The device meets safety standards including UL, CSA, TÜV, VDE, and RoHS compliance, with creepage and clearance distances of at least 7.0mm. It is rated for MSL class 1 and pass HBM ESD up to 8000V. The part is designed for applications such as power supply regulators, microprocessor inputs, and industrial controls.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17F-1S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-1S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-1S |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |