The CNY17F-1S-TA1 is a surface-mount phototransistor optocoupler in a 6-pin DIP package, designed for signal isolation in power supply regulators, microprocessor interfaces, and industrial control systems. It features 5000Vrms isolation voltage, a minimum current transfer ratio of 40% at 10mA input, and a collector-emitter voltage rating of 70V. The device supports peak transient voltage of 6000V and operating isolation voltage of 850V peak. It complies with RoHS and meets safety approvals including UL, TUV, CSA, VDE, and CQC, with VDE certification per DIN EN 60747-5-5. Tape and reel packaging is standard for automated assembly. The part is rated for operation from -55°C to 100°C and is MSL class 1.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17F-1S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-1S-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-1S-TA1 |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |