Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - CNY17F-1M CNY17F-1M

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1029860-CNY17F-1M Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 80% @ 10mA Rise and Fall Time: 5μs, 5μs Maximum Output Voltage: 70V Channel Output Current: 150mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): CNY17F-3X016; CNY17F3W_NL; CNY17F3W; CNY17F-1M; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1029860-CNY17F-1M Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 80% @ 10mA Rise and Fall Time: 5μs, 5μs Maximum Output Voltage: 70V Channel Output Current: 150mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): CNY17F-3X016; CNY17F3W_NL; CNY17F3W; CNY17F-1M; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17F-1M - 1029860-CNY17F-1M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-1M
1029860-CNY17F-1M
Optoisolators - Transistor, Photovoltaic Output - CNY17F-1M 1029860-CNY17F-1M
Manufacturer: Lite-On Inc. Win Source Part Number: 1029860-CNY17F-1M Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 80% @ 10mA Rise and Fall Time: 5μs, 5μs Maximum Output Voltage: 70V Channel Output Current: 150mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): CNY17F-3X016; CNY17F3W_NL; CNY17F3W; CNY17F-1M; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1029860-CNY17F-1M
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 80% @ 10mA
Rise and Fall Time: 5μs, 5μs
Maximum Output Voltage: 70V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): CNY17F-3X016; CNY17F3W_NL; CNY17F3W; CNY17F-1M;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1029860-CNY17F-1M
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17F-1M
Package Type SOT3; 6-DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers