The CNY17F-1 is a bipolar transistor output photocoupler in a dual-in-line package, designed for signal isolation in power supplies, digital logic, and industrial control applications. It features a 5000Vrms isolation voltage, a 70V collector-emitter breakdown voltage, and a current transfer ratio minimum of 40% at 10mA forward current and 5V collector-emitter voltage. Response times are typ. 5μs for rise and fall at IC=2mA and RL=100Ω. The device meets UL, TUV, CSA, VDE, and BSI safety approvals, with creepage and clearance distances exceeding 7.0mm. It is RoHS compliant, has an operating temperature range of -55°C to +100°C, and is rated for surface mount or through-hole mounting. The CNY17F-1 complies with VDE DIN EN 60747-5-5 and has a maximum isolation resistance of 100GΩ at 500VDC.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17F-1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-1 |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |