The CNY17F series is a family of photocouplers with a dual-in-line, wide lead spacing, or surface mount package, including the CNY17F-4S variant. It features a minimum current transfer ratio of 40% at 10 mA input current and 5 V collector-emitter voltage, a collector-emitter breakdown voltage of 70 V, and an isolation voltage of 5,000 Vrms. The surface mount version has a creepage and clearance distance of at least 7.0 mm and an isolation thickness of 0.4 mm. Safety certifications include UL, TUV, CSA, VDE, and others. The device meets RoHS standards and has an ESD rating of HBM 8000 V and MSL class 1. It is intended for use in power supply regulators, digital logic inputs, microprocessor interfaces, appliance sensors, and industrial controls.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17-4S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-4S |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |