The CNY17F-4S-TA is a transistor-output photocoupler in a surface-mount package with 5000 Vrms isolation voltage, 70 V collector-emitter breakdown voltage, and a minimum current transfer ratio of 160% at 10 mA forward current and 5 V collector-emitter voltage. It features a 7.0 mm minimum creepage and clearance distance, complies with RoHS, and meets safety standards including UL, TUV, CSA, VDE, and BSI. The device supports operating temperatures from -55 °C to 100 °C and is rated for reflow soldering per JEDEC-STD-020C. Response time is typ. 5 µs with 100 Ω load. MSL class is 1.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, Product overview: CNY17-4S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-4S-TA |
| Product Name | 5000V Bipolar Transistor |
| TJ | -55 C (-67 F) |