Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17-4M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4M can be used for catalog matching and distributor lookup.
Manufacturer: Lite-On Inc.
Win Source Part Number: 1029852-CNY17-4M
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 160% @ 10mA
Maximum DC Current Transfer Ratio: 320% @ 10mA
Rise and Fall Time: 5μs, 5μs
Maximum Output Voltage: 70V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): CNY172TVM; CNY17-2XG; CNY17-5XG;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-CNY17-4M | 1029852-CNY17-4M |
| Product Name | 5000V DIP Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - CNY17-4M |
| TJ | -55 C (-67 F) |