The CNY17F series is a family of photocouplers with a dual-in-line, wide lead spacing, or surface-mount package, designed for signal isolation in power supply regulators, digital logic inputs, and industrial controls. The surface-mount variant CNY17F-3S has a 6-pin configuration, 5000Vrms input-output isolation voltage, 70V collector-emitter breakdown voltage, and a minimum current transfer ratio of 40% at 10mA input current. It supports creepage and clearance distances of at least 7.0mm, meets VDE, UL, CSA, and other safety standards, and is RoHS compliant. The device is rated for an operating isolation voltage of 850V peak and transient voltage of 6000V peak.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17-3S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-3S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-3S |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |