The CNY17F series is a family of photocouplers with a dual-in-line, wide lead spacing, or surface mount package, designed for signal isolation in power supply regulators, digital logic inputs, and industrial controls. The CNY17F-3S-TA1 variant features a surface mount package with tape and reel packaging, 5000Vrms isolation voltage, 70V collector-emitter breakdown voltage, and a current transfer ratio of 100% to 200% at 10mA forward current and 5V collector-emitter voltage. It meets safety approvals including UL, TUV, CSA, VDE, and BSI, is RoHS compliant, and supports operating temperatures from -55°C to +100°C. Isolation thickness is a minimum of 0.4mm with creepage and clearance distances of at least 7.0mm. Response time is typified at 5μs rise and fall with 100Ω load. The device supports a maximum collector current of 150mA and total power dissipation of 250mW.
Transistor Output Optocouplers HCEV, 100%, 5KV Product overview: CNY17-3S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-3S-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-3S-TA1 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Reel |