The CNY17F series is a family of photocouplers with a dual-in-line, wide-lead spacing, or surface-mount package, featuring a 5000Vrms isolation voltage, 70V collector-emitter breakdown voltage, and a minimum current transfer ratio of 40% at 10mA forward current. The surface-mount variant CNY17F-3S-TA includes tape and reel packaging. All variants meet safety standards including UL, CSA, TUV, VDE, and RoHS compliance with an isolation thickness of 0.4mm minimum and creepage/clearance of 7.0mm minimum. Operating temperature ranges from -55°C to 100°C. Response time is typ. 5μs with RL=100Ω. MSL class is 1 and ESD tolerance is HBM 8000V.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, Product overview: CNY17-3S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-3S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-3S-TA |
| Product Name | 5000V Bipolar Transistor |
| TJ | -55 C (-67 F) |