The CNY17F series is a photocoupler with galvanic isolation, designed for applications such as power supply regulators, digital logic inputs, and industrial controls. It is available in a surface-mount DIP-6 package, with a minimum current transfer ratio of 40% at 10 mA input current and 5 V collector-emitter voltage. The device offers a 5,000 Vrms isolation voltage, a 70 V maximum collector-emitter voltage, and a typical rise time of 5 µs. It meets safety standards including UL, TUV, CSA, VDE, and CQC. Creepage and clearance distances are 8.0 mm minimum, and the isolation thickness is 0.4 mm minimum. The part complies with RoHS and has an 8000 V HBM ESD rating. The CNY17F-2S variant is a surface-mount version of this series.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17-2S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-2S |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |