The CNY17F series is a phototransistor optocoupler for signal isolation in power supplies, microprocessor interfaces, and industrial controls. It is available in a surface-mount DIP-6 package (CNY17F-2S variant), with a minimum current transfer ratio of 40% at 10mA input current and 5V collector-emitter voltage, a 70V collector-emitter breakdown voltage, and 5,000Vrms isolation voltage. The device meets safety approvals from UL, TUV, CSA, VDE, and others, with a creepage and clearance of at least 7.0mm. It complies with RoHS and has an MSL rating of 1. The CNY17F-2S-TA1 is a variant with tape and reel packaging, consistent with the series specifications.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17-2S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2S-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-2S-TA1 |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |