The CNY17F series is a set of transistor-output photocouplers designed for signal isolation in power supply regulators, digital logic inputs, and industrial controls. The CNY17F-2S-TA variant uses a surface-mount package with tape and reel packaging. It provides 5000Vrms isolation voltage, a maximum collector-emitter voltage of 70V, and a current transfer ratio between 63% and 125% at 10mA forward current. The device meets safety standards including UL, TUV, CSA, VDE, and RoHS, with creepage and clearance distances of at least 7.0mm. It operates from -55°C to +100°C and supports reflow soldering per JEDEC-STD-020C. Response time is typ. 5μs with 100Ω load.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, Product overview: CNY17-2S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-2S-TA |
| Product Name | 5000V Bipolar Transistor |
| TJ | -55 C (-67 F) |