The CNY17F series is a family of photocouplers with a dual-in-line package, offering a minimum current transfer ratio of 40% at 10mA input and 5V collector-emitter voltage, a collector-emitter voltage rating of 70V, and an isolation voltage of 5,000Vrms. The devices feature a creepage and clearance distance of at least 7.0mm, an isolation thickness of 0.4mm minimum, and comply with RoHS and multiple safety standards including UL, TÜV, CSA, VDE, and BSI. Operating isolation voltage is rated at 850V peak, with a transient voltage tolerance of 6,000V peak. The series is designed for applications including power supply regulation, digital logic interfaces, microprocessor inputs, and industrial control systems.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17-2 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-2 |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |