Lite-On Electronics, Inc. SMD 5000V DIP Bipolar Transistor CNY17-1S-TA1

Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17-1S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17-1S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY17F series is a family of photocouplers with a dual-in-line, wide lead spacing, or surface-mount package, supporting applications such as power supply regulators, digital logic inputs, and industrial controls. The surface-mount variant CNY17F-1S-TA1 features a 5,000Vrms isolation voltage, a minimum current transfer ratio of 40% at 10mA input current and 5V collector-emitter voltage, and a typical response time of 5μs. It complies with safety standards including UL, TUV, CSA, VDE, and CQC, and meets RoHS requirements. The device has a minimum creepage and clearance of 7.0mm, an operating isolation voltage of 850V peak, and a transient voltage rating of 6,000V peak. It is rated for MSL class 1 and passes HBM ESD testing at 8,000V.

Datasheet Summary
Powered by GS/AI

The CNY17F series is a family of photocouplers with a dual-in-line, wide lead spacing, or surface-mount package, supporting applications such as power supply regulators, digital logic inputs, and industrial controls. The surface-mount variant CNY17F-1S-TA1 features a 5,000Vrms isolation voltage, a minimum current transfer ratio of 40% at 10mA input current and 5V collector-emitter voltage, and a typical response time of 5μs. It complies with safety standards including UL, TUV, CSA, VDE, and CQC, and meets RoHS requirements. The device has a minimum creepage and clearance of 7.0mm, an operating isolation voltage of 850V peak, and a transient voltage rating of 6,000V peak. It is rated for MSL class 1 and passes HBM ESD testing at 8,000V.

Suppliers

Company
Product
Description
Supplier Links
SMD 5000V DIP Bipolar Transistor - 903-CNY17-1S-TA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5000V DIP Bipolar Transistor
903-CNY17-1S-TA1
SMD 5000V DIP Bipolar Transistor 903-CNY17-1S-TA1
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17-1S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1S-TA1 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: CNY17-1S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1S-TA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY17-1S-TA1
Product Name SMD 5000V DIP Bipolar Transistor
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

25V 0.5A Bipolar Transistor - 276-BC808-25W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 6697530P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details