The CNY17F series is a family of photocouplers with a dual-in-line package, designed for signal isolation in power supply regulators, digital logic inputs, and industrial controls. The devices feature a minimum current transfer ratio of 40% at 10 mA input current and 5 V collector-emitter voltage, a collector-emitter breakdown voltage of 70 V, and an isolation voltage of 5,000 Vrms. Creepage and clearance distances exceed 7.0 mm, with an isolation thickness of 0.4 mm min. The series is safety-approved by UL, TUV, CSA, VDE, and other bodies, and complies with RoHS. All variants support an operating isolation voltage of 850 V peak and a transient voltage of 6,000 V peak.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17-1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-1 |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |